CSM2F-8518-L050J详情
Bourns CSM2F-8518-L050J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
9.6
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2
Min. permitted bending radius, stationary application/permanent installation
48
Low smoke according to IEC 61034-2
无
Mounting Styles
PCB 安装
Manufacturer
Bourns
Brand
Bourns
系列
CSM2F
应用
电流感应
子类别
Resistors
终端样式
Bolt-On
产品类别
电流检测电阻器
产品类别
Current Sense Resistors - Through Hole
CSM2F-8518-L050J拓展信息
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns, Inc.
Bourns, Inc.
Bourns, Inc.
Bourns Inc.








哦! 它是空的。