G520B详情
Bourns G520B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
20
Specification material outer sheath
Rubber - ethylene propylene rubber (EPR)
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
70
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
100
Min. permitted bending radius, stationary application/permanent installation
80
Nominal voltage U
750
Conductor category
Class 5 = flexible
G520B拓展信息








哦! 它是空的。