HT7580详情
Bourns HT7580重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
For cables resistant to short circuit
无
With identification flag
无
Reel/roll packaging
无
Nominal cross section
35
Construction type
Standard
Sleeve length
32
Package Description
,
Manufacturer Part Number
HT7580
Manufacturer
Holtek Semiconductor Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
HOLTEK SEMICONDUCTOR INC
Risk Rank
5.6
Reach合规守则
unknown
绝缘的
无
HT7580拓展信息








哦! 它是空的。