M16878/4-BEB-913
M16878/4-BEB-913

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Bourns M16878/4-BEB-913

  • 收藏
  • 对比

型号

M16878/4-BEB-913

品牌

Bourns

utmel 编号

337-M16878/4-BEB-913

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

M16878/4-BEB-913 is a 24 AWG Silver plated copper conductor general purpose electronic hook-up wire with a single layer of polytetrafluoroethylene (PTFE) insulation. This wire is resistant to thermal aging, solder iron damage, open flames, moisture, solvents, grease, ozone and other chemicals. Commonly used in high temperature internal electronic applications, these wires have low power loss and are ideal for applications requiring high frequency. This specification is currently referred to a...

起订量

1最小包装量--

添加到询价列表
M16878/4-BEB-913
M16878/4-BEB-913 Bourns M16878/4-BEB-913 is a 24 AWG Silver plated copper conductor general purpose electronic hook-up wire with a single layer of polytetrafluoroethylene (PTFE) insulation. This wire is resistant to thermal aging, solder iron damage, open flames, moisture, solvents, grease, ozone and other chemicals. Commonly used in high temperature internal electronic applications, these wires have low power loss and are ideal for applications requiring high frequency. This specification is currently referred to a...

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

M16878/4-BEB-913详情

Bourns M16878/4-BEB-913重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

M16878/4-BEB-913拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS