Bourns M16878/4-BLE-1
- 收藏
- 对比
M16878/4-BLE-1
337-M16878/4-BLE-1
单芯电缆(连接线)
--
大陆
立即发货

M16878/4-BLE-1 is a 12 AWG Silver plated copper conductor general purpose electronic hook-up wire with a single layer of polytetrafluoroethylene (PTFE) insulation. This wire is resistant to thermal aging, solder iron damage, open flames, moisture, solvents, grease, ozone and other chemicals. Commonly used in high temperature internal electronic applications, these wires have low power loss and are ideal for applications requiring high frequency. This specification is currently referred to as ...
1最小包装量--
M16878/4-BLE-1详情
Bourns M16878/4-BLE-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
PEI-Genesis
Package
Bulk
系列
*
M16878/4-BLE-1拓展信息
Bourns
Bourns
Bourns
Bourns
Bourns
Bourns
Bourns
Bourns
Bourns
Bourns







哦! 它是空的。