Bourns - J.W. Miller 345866-4
- 收藏
- 对比
345866-4
337-345866-4
集成电路(IC)
--
大陆
立即发货

345866-4 datasheet pdf and Integrated Circuits (ICs) product details from Bourns - J.W. Miller stock available at utmel
1最小包装量--
345866-4详情
Bourns - J.W. Miller 345866-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
345866-4
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Contact Finish Mating
GOLD (30)
Manufacturer Series
345866
JESD-609代码
e0
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
20
触点表面处理 终端
锡铅过镍
设备插座类型
IC SOCKET
使用的设备类型
DIP20
345866-4拓展信息
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller







哦! 它是空的。