Bourns - J.W. Miller 5.0SMDJ13A-CA
- 收藏
- 对比
5.0SMDJ13A-CA
337-5.0SMDJ13A-CA
集成电路(IC)
--
大陆
立即发货

5.0SMDJ13A-CA datasheet pdf and Integrated Circuits (ICs) product details from Bourns - J.W. Miller stock available at utmel
1最小包装量--
5.0SMDJ13A-CA详情
Bourns - J.W. Miller 5.0SMDJ13A-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5.0SMDJ13A-CA
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Risk Rank
5.8
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8541.10.00.50
Reach合规守则
unknown
5.0SMDJ13A-CA拓展信息
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller







哦! 它是空的。