Bourns - J.W. Miller CHF-110
- 收藏
- 对比
CHF-110
337-CHF-110
集成电路(IC)
--
大陆
立即发货

CHF-110 datasheet pdf and Integrated Circuits (ICs) product details from Bourns - J.W. Miller stock available at utmel
1最小包装量--
CHF-110详情
Bourns - J.W. Miller CHF-110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CHF-110
Rohs Code
无
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SYNERGY MICROWAVE CORP
Package Description
FLAT-PACK, 8 PIN
Risk Rank
5.77
Operating Frequency (Max)
3700 MHz
无铅代码
无
结构
COMPONENT
Reach合规守则
compliant
射频/微波器件类型
三平衡
工作频率-最小值
500 MHz
输入功率-最大(CW)
30 dBm
转换损耗-最大值
11.5 dB
CHF-110拓展信息
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller







哦! 它是空的。