Bourns - J.W. Miller CMF-RL35
- 收藏
- 对比
CMF-RL35
337-CMF-RL35
集成电路(IC)
--
大陆
立即发货

CMF-RL35 datasheet pdf and Integrated Circuits (ICs) product details from Bourns - J.W. Miller stock available at utmel
1最小包装量--
CMF-RL35详情
Bourns - J.W. Miller CMF-RL35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CMF-RL35
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
BOURNS INC
Package Description
,
Risk Rank
5.62
JESD-609代码
e2
ECCN 代码
EAR99
HTS代码
8533.40.80.70
Reach合规守则
compliant
CMF-RL35拓展信息
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller







哦! 它是空的。