Bourns - J.W. Miller H46
- 收藏
- 对比
H46
337-H46
集成电路(IC)
--
大陆
立即发货

H46 datasheet pdf and Integrated Circuits (ICs) product details from Bourns - J.W. Miller stock available at utmel
1最小包装量--
H46详情
Bourns - J.W. Miller H46重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
WIRE
越来越多的功能
通孔安装
Manufacturer Part Number
H46
Part Life Cycle Code
接触制造商
Ihs Manufacturer
JULIE RESEARCH LABORATORIES INC
Package Description
,
Risk Rank
5.68
Manufacturer Series
H
Package Shape
管状包装
电阻器类型
固定电阻
Reach合规守则
unknown
工作电压
750 V
H46拓展信息
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller
Bourns - J.W. Miller







哦! 它是空的。