M21-500-461-AW详情
BRADY M21-500-461-AW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
polyester
Type of storage accessories
tape
Colour
white
Printed character colour
black
Related items1
BRADY-311319
Related items
BRADY-152260
Version1
self-adhesive
Version
laminated
Gross weight
91g
Certificates
RoHS compliant
宽度
12.7mm
长度
6.4m
M21-500-461-AW拓展信息








哦! 它是空的。