Brady Corporation 110746
- 收藏
- 对比
110746
341-110746
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Brady Labels, B-302 Polyester Series
1最小包装量--
110746详情
Brady Corporation 110746重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Polyester
Manufacturer Part Number
110746
Approvals
OSHA
Manufacturer
Brady
RoHS
Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
粘合剂
有
图例
Origins Of Lean Thinking Each System Is Perfectly Designed To Give You Exactly What You Are
完成
Gloss
背景颜色
Yellow
文字颜色
Black
语言
English
110746拓展信息







哦! 它是空的。