Brady Corporation 122477
- 收藏
- 对比
122477详情
Brady Corporation 122477重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
122477
Manufacturer
Brady
RoHS
Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
颜色
Black, Yellow
图例
Area In Front Of This Electrical Panel Must Be Kept Clear For 36 Inchrs Osha-Nec Regulations
背景颜色
Yellow
语言
English
122477拓展信息








哦! 它是空的。