Brady Corporation 122478
- 收藏
- 对比
122478详情
Brady Corporation 122478重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
122478
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
颜色
Black, White
图例
Area In Front Of This Electrical Panel Must Be Kept Clear For 36 Inches Osha-Nec Regulations
背景颜色
White
语言
English
122478拓展信息








哦! 它是空的。