Brady Corporation 123480
- 收藏
- 对比
123480详情
Brady Corporation 123480重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
123480
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Security/Admittance Signs
图例
Security Entering This Facility Is Deemed Valid Consent To Screening Or Inspection Failure To Conse
背景颜色
White
语言
English
123480拓展信息








哦! 它是空的。