Brady Corporation 127405
- 收藏
- 对比
127405详情
Brady Corporation 127405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
127405
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
图例
Every Injury However Slight Must Be Reported Immediately
背景颜色
White
语言
English
127405拓展信息








哦! 它是空的。