Brady Corporation 127870
- 收藏
- 对比
127870详情
Brady Corporation 127870重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
127870
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Security/Admittance Signs
图例
Do Not Raise Gate Until The Elevator Has Stopped At This Floor
背景颜色
White
语言
English
127870拓展信息








哦! 它是空的。