Brady Corporation 128039
- 收藏
- 对比
128039详情
Brady Corporation 128039重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
128039
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Office/Facility Signs
图例
No Smoking In This Building By Order Of Government Regulations
背景颜色
White
语言
English
128039拓展信息








哦! 它是空的。