Brady Corporation 128279
- 收藏
- 对比
128279详情
Brady Corporation 128279重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
128279
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
图例
Keep This Area Clean Your Mother Is Not Here So Clean Up After Yourself
背景颜色
White
语言
English
128279拓展信息








哦! 它是空的。