Brady Corporation 128535
- 收藏
- 对比
128535详情
Brady Corporation 128535重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
128535
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
图例
Face Shields Or Goggles Must Be Worn In Addition To Safety Glasses During Any Grinding Buffing Or
背景颜色
Yellow
语言
English
128535拓展信息








哦! 它是空的。