Brady Corporation 139795
- 收藏
- 对比
139795
341-139795
锁定,挂锁
--
大陆
立即发货

Switch Access Lockout Device with Standard Cover Push Button Switch Each
1最小包装量--
139795详情
Brady Corporation 139795重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate, Stainless Steel
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
包装
EACH
系列
*
类型
Push Button Lockout
颜色
Clear
开关类型
按钮开关
139795拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。