Brady Corporation 140753
- 收藏
- 对比
140753详情
Brady Corporation 140753重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
140753
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs;Security/Admittance Signs
图例
Hard Hats And Safety Glasses With Clear Lenses And Side Shields Must Be Worn At All Times
背景颜色
White
语言
English
140753拓展信息








哦! 它是空的。