Brady Corporation 140800
- 收藏
- 对比
140800详情
Brady Corporation 140800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
140800
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs;Warning Signs
图例
Safety Glasses With Clear Lenses And Side Shields Must Be Worn At All Times
背景颜色
White
语言
English
140800拓展信息








哦! 它是空的。