Brady Corporation 145750
- 收藏
- 对比
145750详情
Brady Corporation 145750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
145750
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Office/Facility Signs
颜色
Black/Blue on White
大小
7 IN H X 10 IN W
图例
All Employees Must Wash Their Hands Before Returning To Work.
背景颜色
White
语言
English
145750拓展信息








哦! 它是空的。