Brady Corporation 145751
- 收藏
- 对比
145751详情
Brady Corporation 145751重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
145751
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Office/Facility Signs
颜色
Black/Blue on White
大小
10 IN H X 14 IN W
图例
All Employees Must Wash Their Hands Before Returning To Work.
背景颜色
White
语言
English
145751拓展信息








哦! 它是空的。