Brady Corporation 145756
- 收藏
- 对比
145756详情
Brady Corporation 145756重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
145756
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
颜色
Black/Blue/Yellow on White
大小
7 IN H X 10 IN W
图例
Personal Protection Equipment Required Beyond This Point. Moderate Injury Could Result.
背景颜色
White
语言
English
145756拓展信息








哦! 它是空的。