Brady Corporation 145758
- 收藏
- 对比
145758详情
Brady Corporation 145758重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
145758
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
颜色
Black/Blue/Yellow on White
大小
7 IN H X 10 IN W
图例
Ear Protection Must Be Worn In This Area. Moderate Hearing Damage May Occur.
背景颜色
White
语言
English
145758拓展信息








哦! 它是空的。