Brady Corporation 145759
- 收藏
- 对比
145759详情
Brady Corporation 145759重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
145759
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
颜色
Black/Blue/Yellow on White
大小
10 IN H X 14 IN W
图例
Ear Protection Must Be Worn In This Area. Moderate Hearing Damage May Occur.
背景颜色
White
语言
English
145759拓展信息








哦! 它是空的。