Brady Corporation 150174
- 收藏
- 对比
150174详情
Brady Corporation 150174重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
For Use With/Related Products
Warning
系列
-
颜色
Blue Legend, White Background
标签尺寸
14.00 L x 10.00 W (355.6mm x 254.0mm)
标签类型
Warning. Under Georgia Law, There Is No Liability For an Injury or Death of an Individual Entering These Premises If Such Injury…
150174拓展信息








哦! 它是空的。