Brady Corporation 151323
- 收藏
- 对比
151323详情
Brady Corporation 151323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 6.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
9
Wrench width
19
Material quality
Polycarbonate (PC)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*








哦! 它是空的。