Brady Corporation 1600-Y
- 收藏
- 对比
1600-Y
341-1600-Y
标志,铭牌,招贴
--
大陆
立即发货

Pack of 10 Labels. Our Aluminum Embossed Numbers & Letters are available in 3 character height with Roman style font. Each character comes with pre-punched holes and 1 nails for quick, easy installation. Standard package: 10 identical characters.
1最小包装量--
1600-Y详情
Brady Corporation 1600-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Special Features
Aluminum Embossed Numbers & Letters are ideal for marking utility poles
RoHS
Non-Compliant
Package
Bulk
Base Product Number
1600
厂商
Brady Corporation
Product Status
活跃
系列
*
颜色
Silver
图例
Y
字符高度
3
1600-Y拓展信息







哦! 它是空的。