Brady Corporation 18165
- 收藏
- 对比
18165详情
Brady Corporation 18165重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
18165
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Office/Facility Signs
图例
This Facility Permits Smoking And Tobacco Smoke Is Known To The State Of California To Cause Cancer
背景颜色
White
语言
English
18165拓展信息








哦! 它是空的。