Brady Corporation 18256
- 收藏
- 对比
18256详情
Brady Corporation 18256重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
18256
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Safety Signs
图例
Acids Wear Goggles Avoid Fumes And Skin Contact Wash With Water Immediately
背景颜色
White
语言
English
18256拓展信息








哦! 它是空的。