Brady Corporation 22260
- 收藏
- 对比
22260详情
Brady Corporation 22260重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
22260
Manufacturer
Brady
RoHS
Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Security/Admittance Signs
图例
Visitors Obtain Plant Pass In Main Office Before Entering Building
背景颜色
White
语言
English
22260拓展信息








哦! 它是空的。