Brady Corporation 2HX-094-2.3-WT
- 收藏
- 对比
2HX-094-2.3-WT详情
Brady Corporation 2HX-094-2.3-WT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Manufacturer Part Number
2HX-094-2.3-WT
Manufacturer
Brady
Package
Bulk
Base Product Number
2HX-094
厂商
Brady Corporation
Product Status
活跃
For Use With/Related Products
-
操作温度
-40°C ~ 120°C
系列
Heatex™
颜色
White
标签尺寸
2.30 W x 0.09 Dia (58.4mm x 2.4mm); Cable O.D. 0.05 ~ 0.08 (1.2mm ~ 2.0mm)
标签类型
热收缩
2HX-094-2.3-WT拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。