Brady Corporation 2HX-375-2.3-WT-2
- 收藏
- 对比
2HX-375-2.3-WT-2详情
Brady Corporation 2HX-375-2.3-WT-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Manufacturer Part Number
2HX-375-2.3-WT-2
Manufacturer
Brady
Package
Bulk
Base Product Number
2HX-375
厂商
Brady Corporation
Product Status
活跃
For Use With/Related Products
-
操作温度
-40°C ~ 120°C
系列
PermaSleeve®
颜色
White
标签尺寸
1.15 W x 0.38 Dia (29.2mm x 9.5mm); Cable O.D. 0.19 ~ 0.32 (4.8mm ~ 8.1mm)
标签类型
热收缩
2HX-375-2.3-WT-2拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。