Brady Corporation 3020-BLANK
- 收藏
- 对比
3020-BLANK
341-3020-BLANK
标签,贴纸,贴标 - 空白
--
大陆
立即发货

Brady Labels, B-309 Vinyl Series
1最小包装量--
3020-BLANK详情
Brady Corporation 3020-BLANK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
Manufacturer Part Number
3020-BLANK
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
Base Product Number
3020
厂商
Brady Corporation
Product Status
活跃
系列
*
粘合剂
有
背景颜色
Silver
文字颜色
Black/Green
3020-BLANK拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。