Brady Corporation 40695
- 收藏
- 对比
40695详情
Brady Corporation 40695重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
40695
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Security/Admittance Signs
颜色
White
图例
All Employees Whose Work Does Not Require Them To Enter This Area Must Keep Out
背景颜色
White
语言
English
40695拓展信息








哦! 它是空的。