Brady Corporation 40849
- 收藏
- 对比
40849详情
Brady Corporation 40849重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
40849
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Warning Signs
图例
Personal Protective Clothing Is To Be Worn At All Times When Handling Chemicals
背景颜色
Yellow
语言
English
40849拓展信息








哦! 它是空的。