Brady Corporation 5080-9
- 收藏
- 对比
5080-9详情
Brady Corporation 5080-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
RoHS
Non-Compliant
Manufacturer Part Number
50809
Approvals
ASTM
Manufacturer
Brady
Package
Bulk
Base Product Number
5080
厂商
Brady Corporation
Product Status
Obsolete
系列
*
颜色
White
应用
General & Industrial
性别
Female
触点样式
Socket
粘合剂
有
图例
9
背景颜色
White
字符高度
2
5080-9拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。