Brady Corporation 5140-K
- 收藏
- 对比
5140-K详情
Brady Corporation 5140-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
Manufacturer Part Number
5140-K
Approvals
ASTM
Manufacturer
Brady
Package
Bulk
Base Product Number
5140
厂商
Brady Corporation
Product Status
Obsolete
RoHS
Non-Compliant
系列
*
颜色
Black
应用
General & Industrial
粘合剂
有
图例
K
背景颜色
Black
字符高度
4
5140-K拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。