Brady Corporation 52153
- 收藏
- 对比
52153
341-52153
标签,贴纸,贴标 - 空白
--
大陆
立即发货

The MiniMark Self-Laminating Vinyl labels (B-427) are a durable, translucent vinyl film with an acrylic pressure sensitive adhesive. The labels are provided in a self-laminated format which has a white thermal transfer printable zone and a translucent overlaminating area.. Use Brady black wax ribbon with (part #105031) this material.
1最小包装量--
52153详情
Brady Corporation 52153重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
External
RoHS
Compliant
颜色
White
52153拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。