Brady Corporation 52208
- 收藏
- 对比
52208详情
Brady Corporation 52208重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
Manufacturer Part Number
52208
Approvals
ASTM
Manufacturer
Brady
Package
Bulk
厂商
Brady Corporation
Product Status
Obsolete
系列
*
粘合剂
有
图例
Assorted Numbers, Letters & Punctuation
数量
0
背景颜色
White
语言
English
52208拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。