Brady Corporation 60318
- 收藏
- 对比
60318详情
Brady Corporation 60318重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
60318
Manufacturer
Brady
Special Features
Post HMIG Signs for quick references and explanations of the HMIG Labeling System
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Warning Signs
颜色
Black, Red, Blue, Yellow on White
图例
Hazardous Material Identification Guide
背景颜色
White
语言
English
60318拓展信息








哦! 它是空的。