Brady Corporation 60319
- 收藏
- 对比
60319详情
Brady Corporation 60319重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
60319
Manufacturer
Brady
Special Features
Post HMIG Signs for quick references and explanations of the HMIG Labeling System
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
类型
Warning Signs
颜色
Black, Red, Blue, Yellow on White
图例
Hazardous Material Identification Guide
背景颜色
White
语言
English
60319拓展信息








哦! 它是空的。