Brady Corporation 65970
- 收藏
- 对比
65970详情
Brady Corporation 65970重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Aluminium, Anodized
Manufacturer Part Number
65970
Manufacturer
Brady
Special Features
Aluminum hasps with 6 lock holes (reverse side 2)
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
颜色
Red
图例
DANGER DO NOT OPERATE...ETC
语言
English
达到SVHC
无SVHC
65970拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。