Brady Corporation 8215-5
- 收藏
- 对比
8215-5详情
Brady Corporation 8215-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
Manufacturer Part Number
82155
Approvals
ASTM
Manufacturer
Brady
Special Features
Use Helvetica Quik-Align Lettering in convenient Ten Packs for all of your marking needs
Package
Bulk
Base Product Number
8215
厂商
Brady Corporation
Product Status
Obsolete
系列
*
颜色
Black
应用
General & Industrial
粘合剂
有
图例
5
背景颜色
Black
字符高度
3
8215-5拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。