Brady Corporation 8215-Y
- 收藏
- 对比
8215-Y
341-8215-Y
标签,贴纸,贴标 - 预印
--
大陆
立即发货

OBSOLETE. QUIK-ALIGN Helvetica Permanent Adhesive Vinyl Letter Labels - 3 in H, Black
1最小包装量--
8215-Y详情
Brady Corporation 8215-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Special Features
Use Helvetica Quik-Align Lettering in convenient Ten Packs for all of your marking needs
Package
Bulk
Base Product Number
8215
厂商
Brady Corporation
Product Status
Obsolete
RoHS
Non-Compliant
系列
*
颜色
Black
图例
Y
字符高度
3
8215-Y拓展信息







哦! 它是空的。