Brady Corporation 8320-V
- 收藏
- 对比
8320-V
341-8320-V
标签,贴纸,贴标 - 预印
--
大陆
立即发货

OBSOLETE. QUIK-ALIGN Helvetica Permanent Adhesive Vinyl Letter Labels - 3 in H, White
1最小包装量--
8320-V详情
Brady Corporation 8320-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Special Features
Use Helvetica Quik-Align Lettering in convenient Ten Packs for all of your marking needs
Package
Bulk
Base Product Number
8320
厂商
Brady Corporation
Product Status
Obsolete
系列
*
颜色
White
性别
Male
触点样式
Socket
图例
V
字符高度
3
8320-V拓展信息







哦! 它是空的。