Brady Corporation 8325-M
- 收藏
- 对比
8325-M
341-8325-M
标签,贴纸,贴标 - 预印
--
大陆
立即发货

OBSOLETE. QUIK-ALIGN Helvetica Permanent Adhesive Vinyl Letter Labels - 4 in H, White
1最小包装量--
8325-M详情
Brady Corporation 8325-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel, Press Fit
RoHS
Compliant
Special Features
Use Helvetica Quik-Align Lettering in convenient Ten Packs for all of your marking needs
Package
Bulk
Base Product Number
8325
厂商
Brady Corporation
Product Status
Obsolete
系列
*
颜色
Diffused, White
元素配置
Single
图例
M
字符高度
4
8325-M拓展信息







哦! 它是空的。